| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001424 | 0001424 |
| Product Name | ELC | ELC |
| Base Type | 2-Pin | 2-Pin; GX5.3 |
| Filament Type | CC-6 | CC-6 |
| Lamp Power | 250 watts | 250 watts |
| Rated Average Life | 50 hours | 50 hours |