| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001419 | 0001419 |
| Product Name | ELA | ELA |
| Base Type | 2-Pin | 2-Pin; G5.3 |
| Filament Type | CC-6 | CC-6 |
| Lamp Power | 65 watts | 65 watts |
| Rated Average Life | 25 hours | 25 hours |