| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001411 | 0001411 |
| Product Name | EKN | EKN |
| Base Type | 2-Pin | 2-Pin; GX5.3 |
| Filament Type | CC-6 | CC-6 |
| Lamp Power | 120 watts | 120 watts |
| Rated Average Life | 120 hours | 120 hours |