| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001396 | 0001396 |
| Product Name | EKB | EKB |
| Base Type | 2-Pin; GY9.5 | 2-Pin |
| Filament Type | CC-6 | CC-6 |
| Lamp Power | 420 watts | 420 watts |
| Rated Average Life | 75 hours | 75 hours |