| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001365 | 0001365 |
| Product Name | EI74000 | EI74000 |
| Base Type | X514 | X514 |
| Filament Type | CC-6 | CC-6 |
| Lamp Power | 120 watts | 120 watts |
| Rated Average Life | 500 hours | 500 hours |