| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001351 | 0001351 |
| Product Name | EHJ | EHJ |
| Base Type | 2-Pin | 2-Pin; G6.35 |
| Filament Type | CBAR6 | CBAR6 |
| Lamp Power | 250 watts | 250 watts |
| Rated Average Life | 50 hours | 50 hours |