| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001350 | 0001350 |
| Product Name | EHJ | EHJ |
| Base Type | 2-Pin; G6.35 | 2-Pin |
| Filament Type | C-6; C-6 Oval | C-6; C-6 Oval |
| Lamp Power | 250 watts | 250 watts |
| Rated Average Life | 50 hours | 50 hours |