| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001291 | 0001291 |
| Product Name | DZE/FDS | DZE/FDS |
| Base Type | 2-Pin | 2-Pin; GZ9.5 |
| Filament Type | C-6; C-6 Oval | C-6; C-6 Oval |
| Lamp Power | 150 watts | 150 watts |
| Rated Average Life | 100 hours | 100 hours |