| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001290 | 0001290 |
| Product Name | DZE | DZE |
| Base Type | 2-Pin; GZ9.5 | 2-Pin |
| Filament Type | CBAR6 | CBAR6 |
| Lamp Power | 150 watts | 150 watts |
| Rated Average Life | 100 hours | 100 hours |