| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001286 | 0001286 |
| Product Name | DZA | DZA |
| Base Type | 2-Pin; G5.3 | 2-Pin |
| Filament Type | C-6 | C-6 |
| Lamp Power | 30 watts | 30 watts |
| Rated Average Life | 400 hours | 400 hours |