| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001283 | 0001283 |
| Product Name | DYT | DYT |
| Base Type | 2-Pin | 2-Pin; G5.3 |
| Filament Type | CBAR6 | CBAR6 |
| Lamp Power | 80 watts | 80 watts |
| Rated Average Life | 25 hours | 25 hours |