| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001282 | 0001282 |
| Product Name | DYS/DYV/BHC-5 | DYS/DYV/BHC-5 |
| Base Type | 2-Pin; GY9.5 | 2-Pin |
| Filament Type | CC-6 | CC-6 |
| Lamp Power | 600 watts | 600 watts |
| Rated Average Life | 75 hours | 75 hours |