| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001279 | 0001279 |
| Product Name | DYS/DYV/BHC | DYS/DYV/BHC |
| Base Type | 2-Pin | 2-Pin; GZ9.5 |
| Filament Type | CC-6 | CC-6 |
| Lamp Power | 600 watts | 600 watts |
| Rated Average Life | 75 hours | 75 hours |