| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001274 | 0001274 |
| Product Name | DYR 240V | DYR240V |
| Base Type | 2-Pin; GZ9.5 | 2-Pin |
| Filament Type | CC-8 | 2CC-8 |
| Lamp Power | 650 watts | 650 watts |
| Rated Average Life | 50 hours | 50 hours |