| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001273 | 0001273 |
| Product Name | DYR220V | DYR 220V |
| Base Type | 2-Pin | 2-Pin; GY9.5 |
| Filament Type | CC-8 | CC-8 |
| Lamp Power | 650 watts | 650 watts |
| Rated Average Life | 50 hours | 50 hours |