| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001249 | 0001249 |
| Product Name | DXN | DXN |
| Base Type | Recessed Single Contact | Recessed Single Contact |
| Filament Type | CC-8 | CC-8 |
| Lamp Power | 1000 watts | 1000 watts |
| Rated Average Life | 50 hours | 50 hours |