| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001245 | 0001245 |
| Product Name | DWZ | DWZ |
| Base Type | Recessed Single Contact | Recessed Single Contact |
| Filament Type | CC-8 | CC-8 |
| Lamp Power | 375 watts | 375 watts |
| Rated Average Life | 1000 hours | 1000 hours |