| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001228 | 0001228 |
| Product Name | DRA | DRA |
| Base Type | 2-Pin | 2-Pin; G6.35 |
| Filament Type | CC-6 | CC-6 |
| Lamp Power | 300 watts | 300 watts |
| Rated Average Life | 300 hours | 300 hours |