| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001208 | 0001208 |
| Product Name | DED | DED |
| Base Type | 2-Pin; GX5.3 | 2-Pin |
| Filament Type | C-8 | C-8 |
| Lamp Power | 85 watts | 85 watts |
| Rated Average Life | 1000 hours | 1000 hours |