| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001200 | 0001200 |
| Product Name | DDP | DDP |
| Base Type | 2-Pin | 2-Pin; GY9.5 |
| Filament Type | CBAR6 | CBAR6 |
| Lamp Power | 132 watts | 132 watts |
| Rated Average Life | 125 hours | 125 hours |