| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001196 | 0001196 |
| Product Name | DDM | DDM |
| Base Type | 2-Pin; GX5.3 | 2-Pin |
| Filament Type | CC-6 | CC-6 |
| Lamp Power | 80 watts | 80 watts |
| Rated Average Life | 50 hours | 50 hours |