| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001186 | 0001186 |
| Product Name | DDJ/DZZ | DDJ/DZZ |
| Base Type | 2-Pin; GY9.5 | 2-Pin |
| Filament Type | CBAR6 | CBAR6 |
| Lamp Power | 80 watts | 80 watts |
| Rated Average Life | 1000 hours | 1000 hours |