| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001167 | 0001167 |
| Product Name | CBA | CBA |
| Base Type | 4-Pin (Circling) | 2-Pin; G17Q |
| Filament Type | C-13D | C13D |
| Lamp Power | 500 watts | 500 watts |
| Rated Average Life | 50 hours | 50 hours |