| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001166 | 0001166 |
| Product Name | CAX130VHAL | CAX130VHAL |
| Base Type | BA15D | Double Contact Bayonet |
| Filament Type | CC-2V | C-2V; CC-2V |
| Lamp Power | 50 watts | 50 watts |
| Rated Average Life | 1000 hours | 1000 hours |