| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001142 | 0001142 |
| Product Name | BVA | BVA |
| Base Type | 2-Pin | 2-Pin; GY9.5 |
| Filament Type | C-13D | C13D |
| Lamp Power | 900 watts | 900 watts |
| Rated Average Life | 75 hours | 75 hours |