| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001141 | 0001141 |
| Product Name | BTR | BTR |
| Base Type | Medium Prefocus | P28S |
| Filament Type | C-13D | C13D |
| Lamp Power | 1000 watts | 1000 watts |
| Rated Average Life | 250 hours | 250 hours |