| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001112 | 0001112 |
| Product Name | BCK | BCK |
| Base Type | 2-Pin; G17Q | 4-Pin (Circling) |
| Filament Type | C13D | C-13D |
| Lamp Power | 500 watts | 500 watts |
| Rated Average Life | 50 hours | 50 hours |