| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001006 | 0001006 |
| Product Name | 7787 | 7787 |
| Base Type | 2-Pin | 2-Pin; GY6.35 |
| Filament Type | C-6F | C6F |
| Lamp Power | 400 watts | 400 watts |
| Rated Average Life | 50 hours | 50 hours |