0000989 -- 75PAR30/CAP/FL 120V
Bulbtronics, Inc.
75PAR30/CAP/FL 120V
0000989
Suppliers
75PAR30/CAP/FL 120V
0000989
Technical Specifications
|
Product Category
|
Halogen Lamps |
|
Product Number
|
0000989 |
|
Product Name
|
75PAR30/CAP/FL 120V |
|
Base Type
|
Medium
|
|
Filament Type
|
CC-8
|
|
Lamp Power
|
75 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Konica Minolta Sensing Americas, Inc.
Features
Reflector
Lamp Power
20 to 30 watts
View Details
Lamp Power
1200 watts
Maximum Overall Length
8.62 inch (219 mm)
View Details
Litetronics International, Inc.
Base Type
Medium
Lamp Power
90 watts
Rated Average Life
2500 hours
View Details