| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0000986 | 0000986 |
| Product Name | 7388 | 7388 |
| Base Type | 2-Pin; G4 | 2-Pin |
| Filament Type | C-6 | C-6 |
| Lamp Power | 20 watts | 20 watts |
| Rated Average Life | 100 hours | 100 hours |