| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0000985 | 0000985 |
| Product Name | 7387 | 7387 |
| Base Type | 2-Pin | 2-Pin; G4 |
| Filament Type | C-6 | C-6 |
| Lamp Power | 10 watts | 10 watts |
| Rated Average Life | 100 hours | 100 hours |