| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0000982 | 0000982 |
| Product Name | 7027 | 7027 |
| Base Type | 2-Pin | 2-Pin; G6.35 |
| Filament Type | C-6 | C-6 |
| Lamp Power | 50 watts | 50 watts |
| Rated Average Life | 50 hours | 50 hours |