| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0000981 | 0000981 |
| Product Name | 7023 | 7023 |
| Base Type | 2-Pin; GY6.35 | 2-Pin |
| Filament Type | C6F | C-6F |
| Lamp Power | 100 watts | 100 watts |
| Rated Average Life | 50 hours | 50 hours |