| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0000980 | 0000980 |
| Product Name | 7010 | 7010 |
| Base Type | 2-Pin; GX6.35 | 2-Pin |
| Filament Type | C-6 | C-6 |
| Lamp Power | 300 watts | 300 watts |
| Rated Average Life | 150 hours | 150 hours |