| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0000808 | 0000808 |
| Product Name | 5761 | 5761 |
| Base Type | 2-Pin | 2-Pin; G4 |
| Filament Type | C-6F | C6F |
| Lamp Power | 30 watts | 30 watts |
| Rated Average Life | 100 hours | 100 hours |