0000806 -- 55PARHIRFL40XL 120V
Bulbtronics, Inc.
55PARHIRFL40XL 120V
0000806
Suppliers
55PARHIRFL40XL 120V
0000806
Technical Specifications
|
Product Category
|
Halogen Lamps |
|
Product Number
|
0000806 |
|
Product Name
|
55PARHIRFL40XL 120V |
|
Base Type
|
Medium; Medium Skirted
|
|
Filament Type
|
CC-8
|
|
Lamp Power
|
55 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
P13.5s
Rated Average Life
25 hours
Maximum Overall Length
1.22 inch (31 mm)
View Details
Konica Minolta Sensing Americas, Inc.
Features
Reflector
Lamp Power
20 to 30 watts
View Details
Base Type
G4
Lamp Power
20 watts
Rated Average Life
2000 hours
View Details