0000784 -- 50PAR30/H/FL35 120V
Bulbtronics, Inc.
50PAR30/H/FL35 120V
0000784
Suppliers
50PAR30/H/FL35 120V
0000784
Technical Specifications
|
Product Category
|
Halogen Lamps |
|
Product Number
|
0000784 |
|
Product Name
|
50PAR30/H/FL35 120V |
|
Base Type
|
Medium
|
|
Filament Type
|
CC-8
|
|
Lamp Power
|
50 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Konica Minolta Sensing Americas, Inc.
Features
Reflector
Lamp Power
20 to 30 watts
View Details
Lamp Power
1200 watts
Maximum Overall Length
8.62 inch (219 mm)
View Details
Lamp Power
1600 watts
Rated Average Life
5000 hours
View Details