| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0000742 | 0000742 |
| Product Name | EXM | EXM |
| Base Type | 2-Pin; GZ9.5 | 2-Pin |
| Filament Type | C-8 | C-8 |
| Lamp Power | 45 watts | 45 watts |
| Rated Average Life | 750 hours | 750 hours |