| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0000708 | 0000708 |
| Product Name | EVD | EVD |
| Base Type | 2-Pin; GY6.35 | 2-Pin |
| Filament Type | C-6 | C-6 |
| Lamp Power | 400 watts | 400 watts |
| Rated Average Life | 50 hours | 50 hours |