0000695 -- 35MR16/B/NSP/10 12V
Bulbtronics, Inc.
35MR16/B/NSP/10 12V
0000695
Suppliers
35MR16/B/NSP/10 12V
0000695
Technical Specifications
|
Product Category
|
Halogen Lamps |
|
Product Number
|
0000695 |
|
Product Name
|
35MR16/B/NSP/10 12V |
|
Base Type
|
2-Pin; GU5.3
|
Unlock Full Specs
to access all available technical data
Similar Products
Konica Minolta Sensing Americas, Inc.
Features
Reflector
Lamp Power
20 to 30 watts
View Details
Base Type
P13.5s
Rated Average Life
25 hours
Maximum Overall Length
1.22 inch (31 mm)
View Details
Holtkoetter International, Inc.
Features
Reflector
Base Type
G9
Lamp Power
40 watts
View Details