| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0000691 | 0000691 |
| Product Name | EXL | EXL |
| Base Type | 2-Pin; GZ9.5 | 2-Pin |
| Filament Type | C-8 | C-8 |
| Lamp Power | 30 watts | 30 watts |
| Rated Average Life | 1000 hours | 1000 hours |