| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0000677 | 0000677 |
| Product Name | 50T424VDC | 50T424VDC |
| Base Type | BA15D | Double Contact Bayonet |
| Filament Type | CC-6 | CC-6 |
| Lamp Power | 50 watts | 50 watts |
| Rated Average Life | 2000 hours | 2000 hours |