| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0000663 | 0000663 |
| Product Name | FDV | FDV |
| Base Type | 2-Pin; G6.35 | 2-Pin |
| Filament Type | C-6; C-6 Oval | C-6; C-6 Oval |
| Lamp Power | 150 watts | 150 watts |
| Rated Average Life | 100 hours | 100 hours |