| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0000598 | 0000598 |
| Product Name | EWR | EWR |
| Base Type | 2-Pin; GZ9.5 | 2-Pin |
| Filament Type | C-6; C-6 Oval | C-6; C-6 Oval |
| Lamp Power | 150 watts | 150 watts |
| Rated Average Life | 500 hours | 500 hours |