| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0000511 | 0000511 |
| Product Name | L9404 | L9404 |
| Base Type | 2-Pin | 2-Pin; GY9.5 |
| Filament Type | C-6 | C-6 |
| Lamp Power | 20 watts | 20 watts |
| Rated Average Life | 2000 hours | 2000 hours |