0000448 -- 60PAR38/HAL/FL28/WLL 120V
Bulbtronics, Inc.
60PAR38/HAL/FL28/WLL 120V
0000448
Suppliers
60PAR38/HAL/FL28/WLL 120V
0000448
Technical Specifications
|
Product Category
|
Halogen Lamps |
|
Product Number
|
0000448 |
|
Product Name
|
60PAR38/HAL/FL28/WLL 120V |
|
Base Type
|
Medium; Medium Skirted
|
|
Filament Type
|
CC-8
|
|
Lamp Power
|
60 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
P13.5s
Rated Average Life
10 hours
Maximum Overall Length
1.22 inch (31 mm)
View Details
Konica Minolta Sensing Americas, Inc.
Features
Reflector
Lamp Power
20 to 30 watts
View Details
Base Type
Double Contact Bayonet
Filament Type
CC-2V; CC-8
Lamp Power
75 to 500 watts
View Details
Base Type
GY6.35
Lamp Power
100 watts
Rated Average Life
2000 hours
View Details