| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0000445 | 0000445 |
| Product Name | BVE | BVE |
| Base Type | 2-Pin; GZ9.5 | 2-Pin |
| Filament Type | C13D | C-13D |
| Lamp Power | 600 watts | 600 watts |
| Rated Average Life | 75 hours | 75 hours |