0000444 -- 600PAR56/Q/VNSP 120V
Bulbtronics, Inc.
600PAR56/Q/VNSP 120V
0000444
Suppliers
600PAR56/Q/VNSP 120V
0000444
Technical Specifications
|
Product Category
|
Halogen Lamps |
|
Product Number
|
0000444 |
|
Product Name
|
600PAR56/Q/VNSP 120V |
|
Base Type
|
Extended Mogul End Prong
|
Unlock Full Specs
to access all available technical data
Similar Products
Konica Minolta Sensing Americas, Inc.
Features
Reflector
Lamp Power
20 to 30 watts
View Details
Lamp Power
4000 watts
Maximum Overall Length
11.63 inch (295 mm)
View Details
Lamp Power
1600 watts
Rated Average Life
5000 hours
View Details