| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0000443 | 0000443 |
| Product Name | DYS-5 | DYS-5 |
| Base Type | 2-Pin | 2-Pin; GZ9.5 |
| Filament Type | CC-6 | CC-6 |
| Lamp Power | 600 watts | 600 watts |
| Rated Average Life | 150 hours | 150 hours |