| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0000437 | 0000437 |
| Product Name | EHA | EHA |
| Base Type | 2-Pin; GZ9.5 | 2-Pin |
| Filament Type | C13D | C-13D |
| Lamp Power | 500 watts | 500 watts |
| Rated Average Life | 50 hours | 50 hours |